The 62-1-A-24/1 is a chassis-mounted, single-pole normally-open high-voltage dry reed relay with a 24 V coil, designed for switching up to 3.5 kV at 50 W resistive load. It features tungsten-plated contacts, a 500 Ω coil resistance, and operates with a maximum operate voltage of 18 V and minimum release voltage of 2.4 V at 25 °C. The relay has an insulation resistance of ≥10¹² Ω, contact capacitance of 3 pF when closed and 0.15 pF across the open switch, and a typical life of 10⁸ operations under low-load conditions or 10⁶ operations at maximum load. It includes an internal mu-metal magnetic shield, allowing side-by-side mounting, and meets environmental specifications for operation from -20 °C to +85 °C with 50 g shock and 20 g vibration resistance. Soldering temperature is rated up to 270 °C for 10 seconds.
REED RELAY, SPST-NO, 24V, CHASSIS; Contact Configuration:SPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | Reed Relays |
| Product Number | 40AK2377 |
| Product Name | Reed Relay, Spst-No, 24V, Chassis; Contact Configuration Pickering |
| Mounting | Chassis |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Latching |
| Approvals | RoHS |