The 60-1-A-12/2 is a chassis-mounted, single-pole normally-open high-voltage dry reed relay with a 12 V coil, designed for switching up to 7.5 kV at 50 W resistive load. It features tungsten-plated contacts, a coil resistance of 150 Ω, and insulation resistance of at least 10¹² Ω. The relay has a contact capacitance of 0.15 pF when open and operates with a maximum coil current of 3 A. Contact bounce time is 3 ms, and release time is 2 ms. Mounting requires a minimum 25 mm spacing from adjacent relays. The device meets an operating temperature range of -20 °C to +85 °C and is fully sealed for washability.
REED RELAY, SPST-NO, 12V, CHASSIS; Contact Configuration:SPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | Reed Relays |
| Product Number | 40AK2376 |
| Product Name | Reed Relay, Spst-No, 12V, Chassis; Contact Configuration Pickering |
| Mounting | Chassis |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Latching |
| Approvals | RoHS |