The 200RF50-1-A-5/2D is a surface mount reed relay with a 50 Ω coaxial switch configuration, rated for 10 W at 200 V, and operates with a 5 V coil. It features a plastic encapsulated package with internal mu-metal magnetic screening for side-by-side mounting without magnetic interaction, a coil resistance of 250 Ω, and a typical contact resistance of 0.12 Ω. The relay supports dry switching with insulation resistance exceeding 10¹² Ω and a switch capacitance of 2.5 pF closed and 0.1 pF open. It is rated for operation from -20 °C to +85 °C, with a soldering temperature limit of 270 °C for up to 10 seconds. The device includes an internal diode for flyback protection and is designed for high-speed digital or RF applications.
REED RELAY, SPST-NO, 5V, SMD; Contact Configuration:SPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | Reed Relays |
| Product Number | 40AK2321 |
| Product Name | Reed Relay, Spst-No, 5V, Smd; Contact Configuration Pickering |
| Mounting | Surface Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Latching |
| Approvals | RoHS |