Surface mount reed relay with a 2 Form A contact configuration and a 5 V coil, designed for low-level switching applications up to 20 W at 200 V. The device features a plastic package with internal mu-metal magnetic shielding for side-by-side mounting without magnetic interaction, a typical weight of 1.13 g, and a coil resistance of 400 Ω. It supports reflow soldering up to 270 °C, operates from -20 °C to +85 °C, and provides an insulation resistance of 10^12 Ω. An optional internal diode is available, with the polarity marked by an orientation spot on the package. The relay has a typical operate time of 0.5 ms and a release time of 0.2 ms, with a contact life expectancy of 5 × 10^8 operations under resistive load conditions.
REED RELAY, DPST-NO, 5V, SMD; Contact Configuration:DPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | Reed Relays |
| Product Number | 40AK2320 |
| Product Name | Reed Relay, Dpst-No, 5V, Smd; Contact Configuration Pickering |
| Mounting | Surface Mount |
| Poles | Double Pole (DP) |
| Throw | Single Throw |
| Features | Latching |
| Approvals | RoHS |