The 200-1-C-5/3D is a surface mount reed relay with a single pole, double throw (SPDT) configuration, operating at 5 V coil voltage. It features a 500 Ω coil resistance, a maximum switching current of 0.25 A, and a switching voltage rating of 200 V for dry contacts. The relay includes an internal diode, as indicated by the "/3D" suffix, and is encapsulated in a flexible plastic package with an internal mu-metal magnetic screen to prevent magnetic interaction in side-by-side mounting. It meets a soldering temperature maximum of 270 °C for up to 10 seconds, operates within a temperature range of -20 °C to +85 °C, and has a typical weight of 1.89 g. The insulation resistance is specified at 10¹² Ω for the open switch, and the contact capacitance is typical at 0.1 pF.
REED RELAY, SPDT, 5V, SMD; Contact Configuration:SPDT; Coil Voltage:5V; Product Range:200 Series; Relay Mounting:Surface Mount; Coil Resistance:500ohm; Switching Current Max:250mA; Switching Voltage Max:200V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Reed Relays |
| Product Number | 40AK2319 |
| Product Name | Reed Relay, Spdt, 5V, Smd; Contact Configuration Pickering |
| Mounting | Surface Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Latching |
| Approvals | RoHS |