Surface mount reed relay with a single form C (SPDT) switch configuration, rated for 5 V coil operation. The device features a plastic package with internal mu-metal magnetic screening for side-by-side mounting without magnetic interaction. Contact resistance is 0.20 Ω when closed, insulation resistance is 10¹² Ω, and capacitance is 2.5 pF across the open switch. It switches up to 3 W at 200 V with a maximum switching current of 0.25 A. Operating temperature range is -20 °C to +85 °C, with a maximum soldering temperature of 270 °C for up to 10 seconds. Typical weight is 1.89 g and it uses package type 6.
REED RELAY, SPDT, 5V, SMD; Contact Configuration:SPDT; Coil Voltage:5V; Product Range:200 Series; Relay Mounting:Surface Mount; Coil Resistance:500ohm; Switching Current Max:250mA; Switching Voltage Max:200V
| Newark, An Avnet Company | |
|---|---|
| Product Category | Reed Relays |
| Product Number | 38AK9220 |
| Product Name | Reed Relay, Spdt, 5V, Smd; Contact Configuration Pickering |
| Mounting | Surface Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Latching |
| AC Voltage | 200 volts |