The 200-1-A-5/2D is a surface mount reed relay with a single form A contact, designed for low-level switching applications. It operates at a nominal coil voltage of 5 V with a coil resistance of 500 Ω and includes an internal diode. The relay is encapsulated in a plastic package with an internal mu-metal magnetic screen, allowing side-by-side mounting without magnetic interaction. It supports a maximum switching current of 1.2 A and a switching voltage of 200 V, with a contact resistance of 0.12 Ω and insulation resistance exceeding 10¹² Ω. The device is rated for operating temperatures from -20 °C to +85 °C, has a soldering temperature limit of 270 °C, and exhibits a switching time of 0.5 ms operate and 0.2 ms release. The package type is designated as Type 1 for this variant.
REED RELAY, SPST-NO, 5V, SMD; Contact Configuration:SPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | Reed Relays |
| Product Number | 40AK2317 |
| Product Name | Reed Relay, Spst-No, 5V, Smd; Contact Configuration Pickering |
| Mounting | Surface Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Latching |
| Approvals | RoHS |