The 200-1-A-5/1D is a surface mount reed relay with a single-form A dry contact, operated by a 5 V coil. It has a plastic package with an internal mu-metal screen for side-by-side mounting without magnetic interference. The relay switches up to 1 A and 200 V, with a contact rating of 20 W. Insulation resistance exceeds 10¹² Ω, and contact capacitance is 2.5 pF when closed. The package type is 1, measuring 6.8 mm long, 1.0 mm high, and weighing 0.75 g. It operates from -20 °C to +85 °C and withstands reflow soldering up to 270 °C. The "/1D" suffix indicates an integrated diode, with the orientation spot marking the positive coil terminal. Life expectancy is up to 10⁹ operations under low-load conditions.
REED RELAY, SPST-NO, 5V, SMD; Contact Configuration:SPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | Reed Relays |
| Product Number | 40AK2316 |
| Product Name | Reed Relay, Spst-No, 5V, Smd; Contact Configuration Pickering |
| Mounting | Surface Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Latching |
| Approvals | RoHS |