The 200-1-A-12/2D is a surface mount reed relay with a single-form A, dry contact configuration and a 12 V nominal coil voltage. It features a plastic encapsulated package with internal mu-metal magnetic screening for side-by-side mounting without magnetic interaction, and includes an internal diode for coil suppression. The relay has a coil resistance of 1000 Ω, a maximum switching current of 0.5 A, and supports switching up to 200 V at 10 W. It offers an insulation resistance of at least 10¹² Ω, contact bounce time of 0.5 ms, and a release time of 0.2 ms. The device operates within a temperature range of -20 °C to +85 °C and is rated for 10⁸ operations under typical load conditions. The package is compatible with reflow soldering up to 270 °C for 10 seconds.
REED RELAY, SPST-NO, 12V, SMD; Contact Configuration:SPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | Reed Relays |
| Product Number | 38AK9219 |
| Product Name | Reed Relay, Spst-No, 12V, Smd; Contact Configuration Pickering |
| Mounting | Surface Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Latching |
| AC Voltage | 200 volts |