The 200-1-A-12/1D is a surface mount reed relay with a single-form-A switch, rated for 12 V coil operation, and includes an internal diode. It features a plastic encapsulated package with internal mu-metal magnetic shielding for side-by-side mounting without magnetic interaction. The relay supports a maximum switching current of 1.2 A and a switching power of 20 W at 200 V for dry contact applications, with an insulation resistance exceeding 10^12 Ω. It operates within a temperature range of -20 °C to +85 °C, withstands reflow soldering up to 270 °C for 10 seconds, and has a typical operate time of 0.5 ms and release time of 0.2 ms. The coil resistance is 1000 Ω at 25 °C.
REED RELAY, SPST-NO, 12V, SMD; Contact Configuration:SPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | Reed Relays |
| Product Number | 38AK9218 |
| Product Name | Reed Relay, Spst-No, 12V, Smd; Contact Configuration Pickering |
| Mounting | Surface Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Latching |
| AC Voltage | 200 volts |