The 131-1-A-5/1D is a high-voltage miniature SIP reed relay with a 5V coil and an internal diode, designed for SPST-NO switching up to 1 kV at 0.7 A. It features a 1.5 kV stand-off voltage, a 0.17 Ω contact resistance, and a 2.5 pF capacitance across the open switch. The device uses vacuum-sputtered ruthenium contacts and includes internal mu-metal shielding for side-by-side stacking without magnetic interference. It is rated for operation from -20 °C to +85 °C, with 100% testing for dynamic contact resistance and a typical weight of 0.58 g. The package is through-hole with a 6-pin configuration measuring 4.0 mm × 2.0 mm × 12.5 mm.
REED RELAY, SPST-NO, 5V, THT; Contact Configuration:SPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | Reed Relays |
| Product Number | 40AK2296 |
| Product Name | Reed Relay, Spst-No, 5V, Tht; Contact Configuration Pickering |
| Mounting | PCBoard; Through Hole |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Latching |
| Approvals | RoHS |