The 131-1-A-12/1D is a high voltage mini-SIL/SIP reed relay with a 12 V coil and an internal diode, designed for switching up to 1 kV and 0.7 A with a 10 W power rating in resistive loads. It features a 1 Form A SPST-N.O. configuration, a physical size of 4.0 × 2.0 × 12.5 mm, and a weight of 0.58 g. The relay includes an internal mu-metal magnetic screen for side-by-side stacking without interaction, and uses vacuum-sputtered ruthenium reed switches. It operates from -20°C to +85°C, supports soldering up to 270°C for 10 seconds, and meets dynamic contact resistance testing standards. The pin configuration is through-hole with six pins; coil resistance is 750 Ω, and insulation resistance exceeds 10¹² Ω. Capacitance across the open switch is 0.1 pF.
REED RELAY, SPST-NO, 12V, THT; Contact Configuration:SPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | Reed Relays |
| Product Number | 40AK2295 |
| Product Name | Reed Relay, Spst-No, 12V, Tht; Contact Configuration Pickering |
| Mounting | PCBoard; Through Hole |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Latching |
| Approvals | RoHS |