The 124-1-A-5/2 is a single pole, normally open reed relay with a 5 V coil, designed for high-density through-hole mounting in test and measurement systems. It features a 4 mm × 4 mm footprint, sputtered ruthenium contacts rated for 10 W and 0.5 A switching at up to 170 V, and operate and release times of 0.2 ms and 0.1 ms respectively. The relay has an insulation resistance greater than 10¹² Ω and a coil resistance of 200 Ω. Its plastic package includes internal mu-metal magnetic shielding, and it operates reliably from -20 °C to +85 °C. The device does not include an internal diode, requiring external back EMF suppression if needed.
REED RELAY, SPST-NO, 5V, THT; Contact Configuration:SPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | Reed Relays |
| Product Number | 40AK2293 |
| Product Name | Reed Relay, Spst-No, 5V, Tht; Contact Configuration Pickering |
| Mounting | PCBoard; Through Hole |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Latching |
| Approvals | RoHS |