The 124-1-A-3/2 is a single pole, normally open reed relay in the Series 124, designed for high-density switching applications such as A.T.E. matrices. It features a 3 V coil, 75 Ω coil resistance, and a sputtered ruthenium contact rated for 10 W and 0.5 A switching at up to 170 V. The relay has a through-hole package with pins on a 2 mm square pitch, enabling 4 mm x 4 mm stacking density. It operates from -20 °C to +85 °C, has an insulation resistance greater than 10¹² Ω, and exhibits operate and release times of 0.2 ms and 0.1 ms respectively. The package includes an internal mu-metal magnetic screen to minimize crosstalk. No internal diode is provided; external back EMF suppression may be required.
REED RELAY, SPST-NO, 3V, THT; Contact Configuration:SPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | Reed Relays |
| Product Number | 40AK2292 |
| Product Name | Reed Relay, Spst-No, 3V, Tht; Contact Configuration Pickering |
| Mounting | PCBoard; Through Hole |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Latching |
| Approvals | RoHS |