Pickering Interfaces US Inc. Reed Relay, Spst-No, 5V, Tht; Contact Configuration Pickering 122-1-A-5/2

Description
REED RELAY, SPST-NO, 5V, THT; Contact Configuration:SPST-N O; Coil Voltage:5V; Product Range:122 Series; Relay Mounting:Through Hole; Coil Resistance:350ohm; Switching Current Max:500mA; Switching Voltage Max:200V RoHS Compliant: Yes
Datasheet
Description
REED RELAY, SPST-NO, 5V, THT; Contact Configuration:SPST-N O; Coil Voltage:5V; Product Range:122 Series; Relay Mounting:Through Hole; Coil Resistance:350ohm; Switching Current Max:500mA; Switching Voltage Max:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Relay, Spst-No, 5V, Tht; Contact Configuration Pickering - 40AK2291 - Newark, An Avnet Company
Chicago, IL, United States
Reed Relay, Spst-No, 5V, Tht; Contact Configuration Pickering
40AK2291
Reed Relay, Spst-No, 5V, Tht; Contact Configuration Pickering 40AK2291
REED RELAY, SPST-NO, 5V, THT; Contact Configuration:SPST-N O; Coil Voltage:5V; Product Range:122 Series; Relay Mounting:Through Hole; Coil Resistance:350ohm; Switching Current Max:500mA; Switching Voltage Max:200V RoHS Compliant: Yes

REED RELAY, SPST-NO, 5V, THT; Contact Configuration:SPST-NO; Coil Voltage:5V; Product Range:122 Series; Relay Mounting:Through Hole; Coil Resistance:350ohm; Switching Current Max:500mA; Switching Voltage Max:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Reed Relays
Product Number 40AK2291
Product Name Reed Relay, Spst-No, 5V, Tht; Contact Configuration Pickering
Mounting PCBoard; Through Hole
Poles Single Pole (SP)
Throw Single Throw
Features Latching
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Reed Relays - 2919675 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Poles Single Pole (SP)
Approvals RoHS
View Details
16 V and 30 V Max Form A and Form C ISO Micro Relays - 02040080Z - Littelfuse, Inc.
Specs
Mounting None
Approvals RoHS
Maximum Switching Current 20.00 amps
View Details