The 120-1-A-5/2 is a single pole, normally open reed relay in the Series 120, designed for high-density switching applications such as A.T.E. systems. It features a 5 V coil, a low-level sputtered ruthenium switch rated for 10 W at 200 V and 0.5 A switching current, and operates with a maximum contact resistance of 0.18 Ω. The relay is housed in a plastic package with an internal mu-metal magnetic screen, enabling a 4 mm × 4 mm footprint and stacking on a 4 mm pitch. It has a switch-to-coil insulation resistance greater than 10¹² Ω and an operating temperature range of -20 °C to +85 °C. The device has pins on a 2 mm square pitch and is compatible with through-hole mounting. Capacitance across the open switch is 0.14 pF, and contact bounce time is 0.2 ms.
REED RELAY, SPST-NO, 5V, THT; Contact Configuration:SPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | Reed Relays |
| Product Number | 40AK2290 |
| Product Name | Reed Relay, Spst-No, 5V, Tht; Contact Configuration Pickering |
| Mounting | PCBoard; Through Hole |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Latching |
| Approvals | RoHS |