The 120-1-A-3/2 is a single-pole, normally open reed relay in the Series 120, designed for high-density switching applications such as A.T.E. systems. It uses a low-level sputtered ruthenium contact rated for 10 W at 200 V and 0.5 A, with a 3 V nominal coil voltage and 200 Ω coil resistance. The relay features a plastic package with internal mu-metal magnetic shielding, an insulation resistance greater than 10¹² Ω, and a 2 mm pin pitch on a 4 mm x 4 mm board footprint. It operates from -20 °C to +85 °C, supports 50 g shock and 20 g vibration, and has a typical switch life of 10⁹ operations under low-level loads. The package does not include an internal diode, requiring external back EMF suppression if necessary.
REED RELAY, SPST-NO, 3V, THT; Contact Configuration:SPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | Reed Relays |
| Product Number | 40AK2288 |
| Product Name | Reed Relay, Spst-No, 3V, Tht; Contact Configuration Pickering |
| Mounting | PCBoard; Through Hole |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Latching |
| Approvals | RoHS |