The 120-1-A-3/1 is a single pole, normally open reed relay in the Series 120, designed for high-density switching applications such as A.T.E. matrices. It features a 4 mm × 4 mm package with through-hole pins on a 2 mm pitch, enabling maximal PCB layout density. The relay uses a 3 V coil with a resistance of 200 Ω and operates with a general purpose sputtered ruthenium switch rated for 15 W at 200 V and 1 A maximum switching current. It has an insulation resistance greater than 10¹² Ω, a switching time of 0.5 ms operate and 0.2 ms release, and is rated for operation from -20 °C to +85 °C. The package includes an internal mu-metal magnetic screen and has a switch-to-coil capacitance of 2.9 pF.
REED RELAY, SPST-NO, 3V, THT; Contact Configuration:SPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | Reed Relays |
| Product Number | 40AK2287 |
| Product Name | Reed Relay, Spst-No, 3V, Tht; Contact Configuration Pickering |
| Mounting | PCBoard; Through Hole |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Latching |
| Approvals | RoHS |