The 119-1-A-5/3D is a single-pole normally-open reed relay with a 5 V coil, designed for through-hole mounting. It supports 3 kV stand-off voltage and switches up to 0.7 A at 10 W for resistive loads. Contact resistance is 0.17 Ω, insulation resistance exceeds 10¹² Ω, and switch capacitance is 2.0 pF. Coil resistance is 125 Ω, with a must-operate voltage of 3.75 V and must-release voltage of 0.5 V at 25 °C. The relay operates from -20 °C to +85 °C, with a 50 g shock and 20 g vibration resistance. It weighs 0.74 g and measures 20.1 mm in length. Contact bounce is 0.5 ms max. No internal diode is included. The design incorporates Mu-metal screening and SoftCenter™ technology for enhanced stability under high-voltage conditions.
REED RELAY, SPST-NO, 5V, THT; Contact Configuration:SPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | Reed Relays |
| Product Number | 40AK2284 |
| Product Name | Reed Relay, Spst-No, 5V, Tht; Contact Configuration Pickering |
| Mounting | PCBoard; Through Hole |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Latching |
| Approvals | RoHS |