The 119-1-A-5/2D is a high-voltage micro-SIP reed relay with a single-form A contact, rated for 5 V coil operation and 2 kV stand-off voltage. It features a through-hole mounting style, a contact resistance of 0.17 Ω, and an insulation resistance exceeding 10^12 Ω. The relay has a maximum switching current of 0.7 A and a switching power rating of 10 W for resistive loads. Its dimensions are 15.1 mm × 6.6 mm × 3.3 mm, with a typical weight of 0.67 g. The package type is 2, and it includes optional internal diode support. The operating temperature range is -20 °C to +85 °C, with a shock resistance of 50 g and vibration resistance up to 20 g from 10 to 2000 Hz. Contact life expectancy is up to 10^8 operations under low-load conditions and 10^7 under maximum resistive load.
REED RELAY, SPST-NO, 5V, THT; Contact Configuration:SPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | Reed Relays |
| Product Number | 40AK2283 |
| Product Name | Reed Relay, Spst-No, 5V, Tht; Contact Configuration Pickering |
| Mounting | PCBoard; Through Hole |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Latching |
| Approvals | RoHS |