The 119-1-A-12/3D is a high-voltage micro-SIL reed relay with a single-form A contact, rated for 3 kV stand-off voltage and switching up to 0.7 A at 10 W resistive loads. It has a 12 V DC coil with a resistance of 400 Ω, and includes an internal diode. The relay uses a through-hole mounting style with a package type 3 housing, and offers insulation resistance greater than 10¹² Ω and contact capacitance of 2.0 pF across the open switch. It is designed for general-purpose and low-level switching applications, with a typical operate time of 0.5 ms and release time of 0.2 ms. The operating temperature range is -20 °C to +85 °C, and it meets shock and vibration standards of 50 g and 20 g respectively.
REED RELAY, SPST-NO, 12V, THT; Contact Configuration:SPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | Reed Relays |
| Product Number | 38AK7642 |
| Product Name | Reed Relay, Spst-No, 12V, Tht; Contact Configuration Pickering |
| Mounting | PCBoard; Through Hole |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Latching |
| AC Voltage | 1000 volts |