High voltage micro-SIP reed relay with single-pole normally-open (SPST-NO) configuration, rated for 12 V coil voltage and 2 kV stand-off voltage, switching up to 0.7 A and 10 W resistive load. Mounts through hole with Package Type 2, featuring an insulation resistance of >10¹² Ω, contact resistance of 0.17 Ω, and capacitance of 2.5 pF across open contacts. Operating temperature range is -20 °C to +85 °C, with a maximum soldering temperature of 270 °C for 10 seconds.
REED RELAY, SPST-NO, 12V, THT; Contact Configuration:SPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | Reed Relays |
| Product Number | 40AK2281 |
| Product Name | Reed Relay, Spst-No, 12V, Tht; Contact Configuration Pickering |
| Mounting | PCBoard; Through Hole |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Latching |
| Approvals | RoHS |