The 119-1-A-12/1D is a high-voltage micro-SIL reed relay with a single-form-A contact, designed for switching resistive loads up to 1.5 kV at 0.7 A and 10 W. It features a 12 V coil with 750 Ω resistance and includes an internal diode for flyback suppression. The relay offers insulation resistance greater than 10ⁱ Ω, contact capacitance of 0.1 pF across the open switch, and operates within a -20 °C to +85 °C temperature range. It is mounted through-hole and rated for 10⁸ operational cycles under low-load conditions, with a typical operate time of 0.5 ms and release time of 0.2 ms.
REED RELAY, SPST-NO, 12V, THT; Contact Configuration:SPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | Reed Relays |
| Product Number | 38AK7641 |
| Product Name | Reed Relay, Spst-No, 12V, Tht; Contact Configuration Pickering |
| Mounting | PCBoard; Through Hole |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Latching |
| AC Voltage | 1000 volts |