The 117-2-A-5/2D is a dual-pole, normally open reed relay in the Series 117, designed for high-density instrumentation applications. It features a single-in-line plastic package with internal mu-metal magnetic screening to minimize magnetic interaction in tightly packed arrays, supporting a 0.15 x 0.27 inch pin pitch. The relay operates with a 5 V nominal coil voltage and has a coil resistance of 250 Ω, with an internal back EMF suppression diode. It is rated for a maximum switching current of 0.5 A and 170 V, suitable for low-level switching applications. The device meets life expectancies of up to 10^8 operations under low-load conditions and features an insulation resistance exceeding 10^12 Ω. It is rated for operation from -20 °C to +85 °C and complies with a 270 °C soldering temperature limit. The relay is through-hole mounted and designated as Type 2, suitable for all applications within its specifications.
REED RELAY, DPST-NO, 5V, THT; Contact Configuration:DPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | Reed Relays |
| Product Number | 40AK2279 |
| Product Name | Reed Relay, Dpst-No, 5V, Tht; Contact Configuration Pickering |
| Mounting | PCBoard; Through Hole |
| Poles | Double Pole (DP) |
| Throw | Single Throw |
| Features | Latching |
| Approvals | RoHS |