The 116-2-A-5/2D is a dual-form A (DPST-NO) reed relay in the Series 116, designed for high-density instrumentation applications with a plastic package measuring 0.15 x 0.27 inches, featuring internal mu-metal magnetic screening to minimize magnetic interaction. It has a 5 V coil with 375 Ω resistance, switches up to 0.5 A at 200 V with a contact resistance of 0.12 Ω, and supports 10 W switching power. The relay includes an internal back E.M.F suppression diode, offers insulation resistance greater than 10^12 Ω, and operates across -20 °C to +85 °C with a maximum soldering temperature of 270 °C. It is optimized for low-level 'cold' switching and is suitable for applications requiring ultra-high packing density.
REED RELAY, DPST-NO, 5V, THT; Contact Configuration:DPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | Reed Relays |
| Product Number | 40AK2277 |
| Product Name | Reed Relay, Dpst-No, 5V, Tht; Contact Configuration Pickering |
| Mounting | PCBoard; Through Hole |
| Poles | Double Pole (DP) |
| Throw | Single Throw |
| Features | Latching |
| Approvals | RoHS |