The 116-1-A-12/2D is a single-in-line, through-hole mounted reed relay with a 1 Form A (SPST-NO) contact, designed for low-level switching applications in high-density instrumentation systems. It features a 12 V DC coil with 750 Ω resistance, a maximum switching current of 0.5 A, and a switching voltage rating of 200 V, with an expected life of up to 108 operations under typical conditions. The relay incorporates a plastic package with an internal mu-metal magnetic screen to minimize magnetic interaction, enabling dense PCB packing at a 0.15 x 0.27 inch pitch. Contacts are sputtered ruthenium for stable performance, insulation resistance exceeds 1012 Ω, and the device supports operation from -20 °C to +85 °C. An internal back EMF suppression diode is included.
REED RELAY, SPST-NO, 12V, THT; Contact Configuration:SPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | Reed Relays |
| Product Number | 38AK7640 |
| Product Name | Reed Relay, Spst-No, 12V, Tht; Contact Configuration Pickering |
| Mounting | PCBoard; Through Hole |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Latching |
| AC Voltage | 200 volts |