The 115-1-A-5/2D is a single-in-line reed relay with a 5 V coil, SPST normally open contact, and switch type 2 optimized for low-level or cold switching applications. It features sputtered ruthenium contacts, an internal mu-metal magnetic screen, and an insulation resistance exceeding 10¹² Ω. The relay has a maximum switching current of 0.5 A and a switching voltage of 200 V, with a typical contact resistance of 0.12 Ω. It is packaged in a plastic case with a 0.15 x 0.27 inch pin pitch and is suitable for high-density instrumentation systems. The device includes an optional internal back EMF suppression diode, indicated by the /2D suffix.
REED RELAY, SPST-NO, 5V, THT; Contact Configuration:SPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | Reed Relays |
| Product Number | 40AK2275 |
| Product Name | Reed Relay, Spst-No, 5V, Tht; Contact Configuration Pickering |
| Mounting | PCBoard; Through Hole |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Latching |
| Approvals | RoHS |