The 115-1-A-5/1D is a single-in-line, through-hole mounted reed relay with a 5 V coil, SPST-NO configuration, and switch type 1 for general-purpose applications. It has a maximum switching power of 15 W at 200 V, a carry current rating of 1.2 A, and a contact resistance of 0.12 Ω. The relay features sputtered ruthenium contacts, an internal mu-metal magnetic screen, and an insulation resistance greater than 10¹² Ω. It measures 0.15 in × 0.27 in on pitch and includes an optional internal back-E.M.F. suppression diode. The package is fully sealed and rated for operation from -20°C to +85°C, with a soldering temperature limit of 270°C for up to 10 seconds. The relay is pin-compatible with Series 116 and 117. Capacitance across the closed switch is 2.9 pF, and 0.14 pF across the open switch. (The product number matches a valid series variant with no trailing suffix.)
REED RELAY, SPST-NO, 5V, THT; Contact Configuration:SPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | Reed Relays |
| Product Number | 40AK2274 |
| Product Name | Reed Relay, Spst-No, 5V, Tht; Contact Configuration Pickering |
| Mounting | PCBoard; Through Hole |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Latching |
| Approvals | RoHS |