The 114-2-A-5/1D is a dual-form A high-power dry reed relay in the Series 114, designed for switching up to 40 W at 200 VDC or 240 VAC with a 1 A contact current rating. It features sputtered ruthenium contacts for stable low-level switching, a 5 V nominal coil voltage with 150 Ω coil resistance, and an internal mu-metal screen to minimize magnetic interaction. The relay has a through-hole mounting style, operates from -20 °C to +85 °C, and includes optional internal diode protection. Contact insulation resistance is 10ⁱ Ω, with capacitance of 2.0 pF across closed switches and 0.1 pF across open switches. The device supports high switching endurance, with typical life of 10⁸ operations at maximum ratings.
REED RELAY, DPST-NO, 5V, THT; Contact Configuration:DPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | Reed Relays |
| Product Number | 40AK2273 |
| Product Name | Reed Relay, Dpst-No, 5V, Tht; Contact Configuration Pickering |
| Mounting | PCBoard; Through Hole |
| Poles | Double Pole (DP) |
| Throw | Single Throw |
| Features | Latching |
| Approvals | RoHS |