Pickering Interfaces US Inc. Reed Relay, Spst-No, 5V, Tht; Contact Configuration Pickering 114-1-A-5/1D

Description
REED RELAY, SPST-NO, 5V, THT; Contact Configuration:SPST-N O; Coil Voltage:5V; Product Range:114 Series; Relay Mounting:Through Hole; Coil Resistance:250ohm; Switching Current Max:1A; Switching Voltage Max:200V RoHS Compliant: Yes
Datasheet
Description
REED RELAY, SPST-NO, 5V, THT; Contact Configuration:SPST-N O; Coil Voltage:5V; Product Range:114 Series; Relay Mounting:Through Hole; Coil Resistance:250ohm; Switching Current Max:1A; Switching Voltage Max:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Relay, Spst-No, 5V, Tht; Contact Configuration Pickering - 40AK2272 - Newark, An Avnet Company
Chicago, IL, United States
Reed Relay, Spst-No, 5V, Tht; Contact Configuration Pickering
40AK2272
Reed Relay, Spst-No, 5V, Tht; Contact Configuration Pickering 40AK2272
REED RELAY, SPST-NO, 5V, THT; Contact Configuration:SPST-N O; Coil Voltage:5V; Product Range:114 Series; Relay Mounting:Through Hole; Coil Resistance:250ohm; Switching Current Max:1A; Switching Voltage Max:200V RoHS Compliant: Yes

REED RELAY, SPST-NO, 5V, THT; Contact Configuration:SPST-NO; Coil Voltage:5V; Product Range:114 Series; Relay Mounting:Through Hole; Coil Resistance:250ohm; Switching Current Max:1A; Switching Voltage Max:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Reed Relays
Product Number 40AK2272
Product Name Reed Relay, Spst-No, 5V, Tht; Contact Configuration Pickering
Mounting PCBoard; Through Hole
Poles Single Pole (SP)
Throw Single Throw
Features Latching
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Reed Relays - 1782573 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Poles Single Pole (SP)
Approvals RoHS
View Details
Reed Relays - 1835-1043-ND - DigiKey
Comus International
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
2 suppliers