The 113-2-A-5/2D is a dual-form A single-in-line reed relay from the Series 113, designed for high-density PCB mounting with a 0.1 inch (2.54 mm) pin spacing. It has a 5 V coil with a resistance of 150 Ω and switches two independent circuits rated for 10 W at 200 V with a maximum switching current of 0.5 A. The relay features sputtered ruthenium contacts for low-level switching, insulation resistance of 10¹² Ω, and a built-in diode for suppression. Its plastic package includes an internal mu-metal magnetic screen to minimize magnetic interaction. Operating temperature range is -20 °C to +85 °C, with a soldering temperature tolerance up to 270 °C for 10 seconds. The physical dimensions are 12.5 mm in length and 3.7 mm in width, with a typical weight of 0.69 g. It is a through-hole mounted component with pin configuration compatible with the 2 Form A type.
REED RELAY, DPST-NO, 5V, THT; Contact Configuration:DPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | Reed Relays |
| Product Number | 40AK2271 |
| Product Name | Reed Relay, Dpst-No, 5V, Tht; Contact Configuration Pickering |
| Mounting | PCBoard; Through Hole |
| Poles | Double Pole (DP) |
| Throw | Single Throw |
| Features | Latching |
| Approvals | RoHS |