The 112-1-A-5/2D is a single-in-line reed relay with a 5 V coil, designed for high-density PCB applications such as automatic test equipment and card-based systems. It features a 1 Form A contact configuration with sputtered ruthenium switches, rated for 10 W switching power at 200 V and a maximum switching current of 0.5 A. The relay has a coil resistance of 500 Ω and includes an internal diode for flyback protection. It is packaged in a plastic case with internal mu-metal magnetic shielding, measuring 3.7 mm in width and 10 mm in height, with a 2.54 mm pin pitch. The insulation resistance exceeds 10¹² Ω, and the capacitance across the open switch is 0.15 pF. Operating temperature ranges from -20 °C to +85 °C, with a maximum soldering temperature of 270 °C for up to 10 seconds. The relay is fully sealed and supports wave soldering.
REED RELAY, SPST-NO, 5V, THT; Contact Configuration:SPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | Reed Relays |
| Product Number | 40AK2268 |
| Product Name | Reed Relay, Spst-No, 5V, Tht; Contact Configuration Pickering |
| Mounting | PCBoard; Through Hole |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Latching |
| Approvals | RoHS |