The Pickering Series 112 is a single-in-line reed relay with 1 Form A contact, designed for high-density applications such as automatic test equipment. It uses a plastic package with internal mu-metal shielding, measures 0.145 inches wide with a 0.1 inch pin pitch, and weighs 0.64 g. This variant has a 5 V coil with 500 Ω resistance, switches up to 0.5 A at 200 V, and maintains an insulation resistance >10¹² Ω. The operate time is 0.5 ms, and the release time is 0.2 ms. It operates from -20 °C to +85 °C and withstands 50 g shock and 20 g vibration. The switch contacts are sputtered ruthenium, with capacitance of 0.15 pF across the open contacts.
REED RELAY, SPST-NO, 5V, THT; Contact Configuration:SPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | Reed Relays |
| Product Number | 38AK7631 |
| Product Name | Reed Relay, Spst-No, 5V, Tht; Contact Configuration Pickering |
| Mounting | PCBoard; Through Hole |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Latching |
| AC Voltage | 200 volts |