The 111RF-1-A-5/1D is a 1-form A coaxial reed relay in the Series 111, designed for high-density instrumentation applications up to 1.5 GHz. It features a mu-metal package with a 5 V coil, 180 Ω coil resistance, and a switch rating of 10 W at 170 V with a maximum switching current of 0.5 A. The relay has an insulation resistance greater than 10ⁱ Ω, contact capacitance of 1.5 pF across the closed switch, and 0.15 pF across the open switch. It operates within a temperature range of -20 °C to +85 °C, supports soldering up to 270 °C for 10 seconds, and includes an internal diode. Magnetic shielding limits interaction to approximately 1% when stacked on a 0.15 × 0.40 inch pitch.
REED RELAY, SPST-NO, 5V, THT; Contact Configuration:SPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | Reed Relays |
| Product Number | 40AK2266 |
| Product Name | Reed Relay, Spst-No, 5V, Tht; Contact Configuration Pickering |
| Mounting | PCBoard; Through Hole |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Latching |
| Approvals | RoHS |