The 111P-1-A-5/1D is a single-pole normally open reed relay with a 5 V coil and an internal diode, housed in a plastic package with an internal mu-metal magnetic screen. It has a coil resistance of 400 Ω, switches up to 500 mA at 170 V DC, and offers an insulation resistance greater than 10ⁱ Ω. The relay supports a switching life of up to 10⁸ operations under low-load conditions and operates within a temperature range of -20 °C to +85 °C. It measures 10.16 mm × 3.7 mm × 6.6 mm with a 2.54 mm pin pitch and weighs 0.44 g. Magnetic interaction is reduced to approximately 1% due to the internal shielding.
REED RELAY, SPST-NO, 5V, THT; Contact Configuration:SPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | Reed Relays |
| Product Number | 40AK2265 |
| Product Name | Reed Relay, Spst-No, 5V, Tht; Contact Configuration Pickering |
| Mounting | PCBoard; Through Hole |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Latching |
| Approvals | RoHS |