The 109P-1-A-5/2D is a single pole normally open reed relay with a 5 V coil, designed for low-level or cold switching applications using a sputtered ruthenium contact. It features a mu-metal screened package for minimal magnetic interaction, with typical interaction of 3 percent when stacked at a 0.15 in x 0.6 in pitch. The relay has a maximum switching voltage of 200 V and a switching current of 0.5 A, with a coil resistance of 500 Ω, contact resistance of 0.12 Ω, and insulation resistance greater than 10¹² Ω. It supports a temperature range from -20 °C to +85 °C and uses a through-hole mounting style. The relay includes a 2.5 pF contact capacitance across the closed switch and 0.1 pF across the open switch.
REED RELAY, SPST-NO, 5V, THT; Contact Configuration:SPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | Reed Relays |
| Product Number | 40AK2262 |
| Product Name | Reed Relay, Spst-No, 5V, Tht; Contact Configuration Pickering |
| Mounting | PCBoard; Through Hole |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Latching |
| Approvals | RoHS |