The 109P-1-A-5/2 is a single-pole normally open reed relay in the Micro-SIL® 109P series, designed for low-level switching applications with a sputtered ruthenium contact. It operates at 5 V with a coil resistance of 500 Ω and has a switching voltage rating of 200 V and a maximum switching current of 0.5 A. The relay features Mu-metal magnetic shielding, providing a typical magnetic interaction of 3 percent, enabling dense PCB packing. It has an insulation resistance greater than 10¹² Ω, contact capacitance of 0.1 pF (open), and 2.5 pF (closed), with an operate time of 0.5 ms and a release time of 0.2 ms. The device is mounted through-hole and is rated for operation from -20 °C to +85 °C.
REED RELAY, SPST-NO, 5V, THT; Contact Configuration:SPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | Reed Relays |
| Product Number | 40AK2261 |
| Product Name | Reed Relay, Spst-No, 5V, Tht; Contact Configuration Pickering |
| Mounting | PCBoard; Through Hole |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Latching |
| Approvals | RoHS |