Pickering Interfaces US Inc. Reed Relay, Dpst-No, 5V, Tht; Contact Configuration Pickering 109-2-A-5/2D

Description
REED RELAY, DPST-NO, 5V, THT; Contact Configuration:DPST-N O; Coil Voltage:5V; Product Range:Micro-SIL 109 Series; Relay Mounting:Through Hole; Coil Resistance:375ohm; Switching Current Max:500mA; Switching Voltage Max:200V RoHS Compliant: Yes
Datasheet
Description
REED RELAY, DPST-NO, 5V, THT; Contact Configuration:DPST-N O; Coil Voltage:5V; Product Range:Micro-SIL 109 Series; Relay Mounting:Through Hole; Coil Resistance:375ohm; Switching Current Max:500mA; Switching Voltage Max:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Relay, Dpst-No, 5V, Tht; Contact Configuration Pickering - 40AK2258 - Newark, An Avnet Company
Chicago, IL, United States
Reed Relay, Dpst-No, 5V, Tht; Contact Configuration Pickering
40AK2258
Reed Relay, Dpst-No, 5V, Tht; Contact Configuration Pickering 40AK2258
REED RELAY, DPST-NO, 5V, THT; Contact Configuration:DPST-N O; Coil Voltage:5V; Product Range:Micro-SIL 109 Series; Relay Mounting:Through Hole; Coil Resistance:375ohm; Switching Current Max:500mA; Switching Voltage Max:200V RoHS Compliant: Yes

REED RELAY, DPST-NO, 5V, THT; Contact Configuration:DPST-NO; Coil Voltage:5V; Product Range:Micro-SIL 109 Series; Relay Mounting:Through Hole; Coil Resistance:375ohm; Switching Current Max:500mA; Switching Voltage Max:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Reed Relays
Product Number 40AK2258
Product Name Reed Relay, Dpst-No, 5V, Tht; Contact Configuration Pickering
Mounting PCBoard; Through Hole
Poles Double Pole (DP)
Throw Single Throw
Features Latching
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 3-1393771-5 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -31 to 185 F (-35 to 85 C)
DC Voltage 100 volts
View Details
2 suppliers
Reed Relays - 1782775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Socket or Plug-in Style; Plug in
Poles Single Pole (SP)
Approvals RoHS
View Details
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
EMR Series - EMR021A12 - Excel Cell Electronic USA Corp.
Excel Cell Electronic USA Corp.
Specs
Mounting PCBoard; 26 x 9 x 9.8 mm
Poles Single Pole (SP)
Throw Single Throw
View Details