The 109-1-C-5/3D is a single pole changeover reed relay in the Micro-SIL® Series 109, designed for low-power switching applications with a 5 V coil and a 150 Ω coil resistance. It features a switch no. 3 with a maximum switching voltage of 30 V and a switching current of 0.1 A, suitable for changeover configurations. The relay has a typical operate time of 0.75 ms and a release time of 0.5 ms. It is housed in a package type 5 with insulation resistance exceeding 10ⁱ² Ω and a capacitance of 2.5 pF across the closed switch. The device is mu-metal magnetically screened to minimize interaction in high-density arrays, with an operating temperature range of -20 °C to +85 °C and a soldering temperature limit of 270 °C for up to 10 seconds.
REED RELAY, SPDT, 5V, THT; Contact Configuration:SPDT; Coil Voltage:5V; Product Range:Micro-SIL 109 Series; Relay Mounting:Through Hole; Coil Resistance:150ohm; Switching Current Max:100mA; Switching Voltage Max:30V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Reed Relays |
| Product Number | 40AK2257 |
| Product Name | Reed Relay, Spdt, 5V, Tht; Contact Configuration Pickering |
| Mounting | PCBoard; Through Hole |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Latching |
| Approvals | RoHS |