The 109-1-B-5/2D is a single pole normally closed (SPST-NC) reed relay in the Micro-SIL® Series 109, designed for low-level switching applications using a sputtered ruthenium contact. It operates at 5 V with a coil resistance of 750 Ω and has a switching current rating of 0.5 A and a maximum switching voltage of 200 V. The relay features mu-metal magnetic screening, providing typical magnetic interaction of 1%, and is suitable for high-density PCB applications. It has an insulation resistance exceeding 10¹² Ω, a contact capacitance of 0.1 pF when open, and a typical operate time of 0.75 ms. The device is offered in a through-hole package with a pin pitch of 0.15 in. x 0.6 in. and is rated for operation from -20 °C to +85 °C.
REED RELAY, SPST-NC, 5V, THT; Contact Configuration:SPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | Reed Relays |
| Product Number | 40AK2256 |
| Product Name | Reed Relay, Spst-Nc, 5V, Tht; Contact Configuration Pickering |
| Mounting | PCBoard; Through Hole |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Latching |
| Approvals | RoHS |