The 109-1-A-5/2D is a single-pole normally-open reed relay in the Micro-SIL Series 109, designed for low-level or "cold" switching applications with a sputtered ruthenium contact. It operates on a 5 V nominal coil voltage with a coil resistance of 500 Ω, and supports a maximum switching current of 0.5 A at 200 V DC. The relay features a mu-metal magnetic shield for minimal magnetic interaction (typical 1%), insulation resistance greater than 10¹² Ω, and contact capacitance of 2.5 pF across the open switch. It is housed in a through-hole package and rated for operation from -20 °C to +85 °C, with a contact bounce time of 0.5 ms and release time of 0.2 ms. Internal back EMF clamping diodes are not included by default but may be added as an option.
REED RELAY, SPST-NO, 5V, THT; Contact Configuration:SPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | Reed Relays |
| Product Number | 40AK2254 |
| Product Name | Reed Relay, Spst-No, 5V, Tht; Contact Configuration Pickering |
| Mounting | PCBoard; Through Hole |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Latching |
| Approvals | RoHS |