The 108-1-C-5/3D is a single-pole double-throw reed relay in the Micro-SIL® Series 108, designed for high-end instrumentation applications. It features a 5 V coil with 500 Ω resistance, capable of switching up to 0.25 A at 200 V AC/DC with a 3 W contact rating. The relay is encapsulated in a mu-metal magnetic can, enabling ultra-low magnetic interaction of approximately 1% when stacked on a 0.15" (3.8 mm) pitch. It has an insulation resistance greater than 10¹² Ω, contact resistance of 0.20 Ω when closed, and a typical operate time of 1.0 ms. The package is through-hole mounted with a standard 0.15" pitch. The relay meets an operating temperature range of -20 °C to +85 °C and is fully sealed for washability. Internal diode protection is included as indicated by the "/3D" suffix.
REED RELAY, SPDT, 5V, THT; Contact Configuration:SPDT; Coil Voltage:5V; Product Range:Micro-SIL 108 Series; Relay Mounting:Through Hole; Coil Resistance:500ohm; Switching Current Max:250mA; Switching Voltage Max:200V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Reed Relays |
| Product Number | 40AK2252 |
| Product Name | Reed Relay, Spdt, 5V, Tht; Contact Configuration Pickering |
| Mounting | PCBoard; Through Hole |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Latching |
| Approvals | RoHS |