The 107-2-C-5/3D is a dual-pole double-throw reed relay from the Mini-SIL® Series 107, designed for high-quality instrumentation applications. It features a 5 V coil with a resistance of 375 Ω and switches up to 0.25 A at 3 W for changeover configurations. The relay is encapsulated in a patented mu-metal can, provides insulation resistance greater than 10¹² Ω, and has a typical contact capacitance of 0.2 pF across open contacts. It supports through-hole mounting with a 0.2 inch (5.08 mm) pitch and complies with an operating temperature range of -20 °C to +85 °C. The device includes an internal diode for coil suppression, as indicated by the "/3D" suffix. Vibration and shock resistance are rated at 20 g and 50 g respectively. Thermal cycling and 100% dynamic testing ensure reliability under operational extremes.
REED RELAY, DPDT, 5V, THT; Contact Configuration:DPDT; Coil Voltage:5V; Product Range:Mini-SIL 107 Series; Relay Mounting:Through Hole; Coil Resistance:375ohm; Switching Current Max:250mA; Switching Voltage Max:200V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Reed Relays |
| Product Number | 40AK2249 |
| Product Name | Reed Relay, Dpdt, 5V, Tht; Contact Configuration Pickering |
| Mounting | PCBoard; Through Hole |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Latching |
| Approvals | RoHS |