Pickering Interfaces US Inc. Reed Relay, Dpst-No, 5V, Tht; Contact Configuration Pickering 107-2-A-5/1D

Description
REED RELAY, DPST-NO, 5V, THT; Contact Configuration:DPST-N O; Coil Voltage:5V; Product Range:Mini-SIL 107 Series; Relay Mounting:Through Hole; Coil Resistance:500ohm; Switching Current Max:1A; Switching Voltage Max:200V
Description
REED RELAY, DPST-NO, 5V, THT; Contact Configuration:DPST-N O; Coil Voltage:5V; Product Range:Mini-SIL 107 Series; Relay Mounting:Through Hole; Coil Resistance:500ohm; Switching Current Max:1A; Switching Voltage Max:200V
Datasheet
Datasheet Summary
Powered by GS/AI

The 107-2-A-5/1D is a dual-pole single-throw normally open reed relay in the Mini-SIL® Series 107, designed for high-quality instrumentation applications. It features a 5 V nominal coil voltage with a coil resistance of 500 Ω and an internal diode. The relay switches up to 1 A at 20 W using a dry contact configuration and is packaged in a Mini-SIL® SIL/SIP format with a 0.2 inch (5.08 mm) pitch. The device is encapsulated in a mu-metal can, offers insulation resistance greater than 10ⁱ⁲ Ω, and has a typical contact capacitance of 0.2 pF across the open switch. It operates from -20 °C to +85 °C, withstands 50 g shock and 20 g vibration, and supports soldering temperatures up to 270 °C for 10 seconds.

Datasheet Summary
Powered by GS/AI

The 107-2-A-5/1D is a dual-pole single-throw normally open reed relay in the Mini-SIL® Series 107, designed for high-quality instrumentation applications. It features a 5 V nominal coil voltage with a coil resistance of 500 Ω and an internal diode. The relay switches up to 1 A at 20 W using a dry contact configuration and is packaged in a Mini-SIL® SIL/SIP format with a 0.2 inch (5.08 mm) pitch. The device is encapsulated in a mu-metal can, offers insulation resistance greater than 10ⁱ⁲ Ω, and has a typical contact capacitance of 0.2 pF across the open switch. It operates from -20 °C to +85 °C, withstands 50 g shock and 20 g vibration, and supports soldering temperatures up to 270 °C for 10 seconds.

Suppliers

Company
Product
Description
Supplier Links
Reed Relay, Dpst-No, 5V, Tht; Contact Configuration Pickering - 38AK7607 - Newark, An Avnet Company
Chicago, IL, United States
Reed Relay, Dpst-No, 5V, Tht; Contact Configuration Pickering
38AK7607
Reed Relay, Dpst-No, 5V, Tht; Contact Configuration Pickering 38AK7607
REED RELAY, DPST-NO, 5V, THT; Contact Configuration:DPST-N O; Coil Voltage:5V; Product Range:Mini-SIL 107 Series; Relay Mounting:Through Hole; Coil Resistance:500ohm; Switching Current Max:1A; Switching Voltage Max:200V

REED RELAY, DPST-NO, 5V, THT; Contact Configuration:DPST-NO; Coil Voltage:5V; Product Range:Mini-SIL 107 Series; Relay Mounting:Through Hole; Coil Resistance:500ohm; Switching Current Max:1A; Switching Voltage Max:200V

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Reed Relays
Product Number 38AK7607
Product Name Reed Relay, Dpst-No, 5V, Tht; Contact Configuration Pickering
Mounting PCBoard; Through Hole
Poles Double Pole (DP)
Throw Single Throw
Features Latching
AC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Reed Relays - 1782747 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Socket or Plug-in Style; Plug in
Poles Double Pole (DP)
Throw Single Throw
View Details
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
EDR Series - EDR2D2A05 - Excel Cell Electronic USA Corp.
Excel Cell Electronic USA Corp.
Specs
Mounting PCBoard; 19.9 x 8.9 x 5.5 mm
Poles Double Pole (DP)
Throw Double Throw
View Details