The 107-2-A-12/2D is a dual-form-A reed relay with a 12 V coil, designed for high-reliability instrumentation applications. It features a Mini-SIL® SIP package with a 5.08 mm pitch, encapsulated in a mu-metal can for minimized magnetic interaction. The relay supports up to 0.5 A switching current at 10 W per contact, with dry contacts offering insulation resistance greater than 10ⁱ Ω and contact resistance of 0.15 Ω when closed. Coil resistance is 1000 Ω, with a maximum operate voltage of 9 V and minimum release voltage of 1.2 V at 25 °C. It operates within a temperature range of -20 °C to +85 °C, has a switching time of 0.75 ms operate and 0.5 ms release, and is rated for 400 million operations under rated load. The device is through-hole mounted and includes an internal diode for flyback suppression.
REED RELAY, DPST-NO, 12V, THT; Contact Configuration:DPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | Reed Relays |
| Product Number | 40AK2247 |
| Product Name | Reed Relay, Dpst-No, 12V, Tht; Contact Configuration Pickering |
| Mounting | PCBoard; Through Hole |
| Poles | Double Pole (DP) |
| Throw | Single Throw |
| Features | Latching |
| Approvals | RoHS |