The 107-1-C-5/3D is a single-pole double-throw reed relay with a 5 V coil, designed for high-quality instrumentation applications. It features a Mini-SIL® SIP package with a 0.2 inch (5.08 mm) pitch, suitable for through-hole mounting. The switch supports 0.25 A switching current at 3 W, with insulation resistance exceeding 10ⁱ Ω and contact resistance of 0.20 Ω. The relay has a typical operate time of 1.0 ms and release time of 0.5 ms, with a maximum coil resistance of 500 Ω at 25 °C. Operating temperature ranges from -20 °C to +85 °C, and it is encapsulated in a mu-metal can for reduced magnetic interaction. Capacitance across the open switch is typical at 0.2 pF. A 5 V nominal coil voltage is stable up to 3.75 V operate and releases below 0.5 V. Packaging is fully sealed and washable, with soldering rated to 270 °C for up to 10 seconds.
REED RELAY, SPDT, 5V, THT; Contact Configuration:SPDT; Coil Voltage:5V; Product Range:Mini-SIL 107 Series; Relay Mounting:Through Hole; Coil Resistance:500ohm; Switching Current Max:250mA; Switching Voltage Max:200V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Reed Relays |
| Product Number | 40AK2246 |
| Product Name | Reed Relay, Spdt, 5V, Tht; Contact Configuration Pickering |
| Mounting | PCBoard; Through Hole |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Latching |
| Approvals | RoHS |