The 107-1-A-5/2D is a single-pole normally-open reed relay with a 5 V coil and an internal diode, designed for low-level switching applications. It is packaged in Mini-SIL® SIL/SIP format with a through-hole mounting style and a package width of 0.145 inches. The relay has a dry switch contact rated for 0.5 A at 10 W with an initial contact resistance of 0.12 Ω, and exhibits an insulation resistance of greater than 10¹² Ω. The operate time is 109 ms with a release time of 0.2 ms, and capacitance across the open switch is 0.2 pF. The device is encapsulated in a mu-metal can for magnetic shielding and operates within a temperature range of -20 °C to +85 °C. This part belongs to the Series 107, which features instrumentation-grad
REED RELAY, SPST-NO, 5V, THT; Contact Configuration:SPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | Reed Relays |
| Product Number | 38AK7605 |
| Product Name | Reed Relay, Spst-No, 5V, Tht; Contact Configuration Pickering |
| Mounting | PCBoard; Through Hole |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Latching |
| AC Voltage | 200 volts |