The 107-1-A-5/1D is a Single Pole Single Throw normally open reed relay with a 5 V coil, designed for high-quality instrumentation applications. It features a Mini-SIL® SIL/SIP package with a 0.2 inch (5.08 mm) pitch, through-hole mounting, and an internal diode. The dry switch supports up to 1 A at 20 W, with a contact resistance of 0.15 Ω when closed and insulation resistance exceeding 10¹² Ω. The relay has an operate time of 109 ms, a release time of 0.2 ms, and operates within a temperature range of -20°C to +85°C. The coil resistance is 500 Ω, and capacitance across the open switch is 0.2 pF. The device is encapsulated in a mu-metal can for minimal magnetic interaction and features SoftCenter™ technology for enhanced durability.
REED RELAY, SPST-NO, 5V, THT; Contact Configuration:SPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | Reed Relays |
| Product Number | 40AK2243 |
| Product Name | Reed Relay, Spst-No, 5V, Tht; Contact Configuration Pickering |
| Mounting | PCBoard; Through Hole |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Latching |
| Approvals | RoHS |