The 106 series is a single-in-line reed relay family with a 1 Form C (SPDT) configuration, designed for instrumentation-grad
REED RELAY, SPDT, 5V, THT; Contact Configuration:SPDT; Coil Voltage:5V; Product Range:106 Series; Relay Mounting:Through Hole; Coil Resistance:500ohm; Switching Current Max:250mA; Switching Voltage Max:200V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Reed Relays |
| Product Number | 40AK2242 |
| Product Name | Reed Relay, Spdt, 5V, Tht; Contact Configuration Pickering |
| Mounting | PCBoard; Through Hole |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Latching |
| Approvals | RoHS |