The 106-1-A-5/2 is a single-in-line reed relay with a 1 Form A (SPST-NO) contact configuration, designed for low-level switching applications in automatic test equipment. It features a 5 V coil with a resistance of 500 Ω, capable of switching up to 1 A at 20 W or 0.5 A at 500 V DC with 1500 V DC standoff. The relay includes an internal mu-metal magnetic shield, provides insulation resistance greater than 10¹² Ω, and has a typical contact resistance of 0.12 Ω when closed. The package is through-hole mounted, with a 1.9-inch (0.19 inch) width, and meets a -20°C to +85°C operating temperature range. Fast operate and release times are 0.5 ms and 0.2 ms respectively. The part supports TTL logic drive and is fully sealed for washability. Described as instrumentation-grad
REED RELAY, SPST-NO, 5V, THT; Contact Configuration:SPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | Reed Relays |
| Product Number | 38AK7595 |
| Product Name | Reed Relay, Spst-No, 5V, Tht; Contact Configuration Pickering |
| Mounting | PCBoard; Through Hole |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Latching |
| AC Voltage | 200 volts |